NEC Display Solutions 24" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII LCD2490W2-BK-SV

Description
Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. This display features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. Wide-format screen increases productivity by expanding your working area to view multiple application windows 97.5% coverage of AdobeRGB color space Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Description
Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. This display features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. Wide-format screen increases productivity by expanding your working area to view multiple application windows 97.5% coverage of AdobeRGB color space Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

Suppliers

Company
Product
Description
Supplier Links
24
Itasca, IL, USA
24" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
LCD2490W2-BK-SV
24" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII LCD2490W2-BK-SV
Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. This display features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color. Wide-format screen increases productivity by expanding your working area to view multiple application windows 97.5% coverage of AdobeRGB color space Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

Touting many advanced color performance technologies, the 24" NEC MultiSync LCD2490WUXi2 equips you with all of the features and benefits ideal for high-end graphics applications. This display features the SpectraViewII Color Calibration Solution, which combines a customized wide color gamut measurement sensor with sophisticated software, resulting in a highly accurate, reliable, repeatable and feature-rich display calibration and profiling solution. This monitor also touts an ultra-wide color gamut, allowing you to view photographs and graphics in optimum color.

  • Wide-format screen increases productivity by expanding your working area to view multiple application windows
  • 97.5% coverage of AdobeRGB color space
  • Supports 12-bit internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • Auto Luminance control with X-Light™ Pro backlight/sensor design allows for consistent brightness and color
  • IPS active matrix LCD provides superior screen performance, including wide viewing angles, lifelike flesh tones and dark black levels
  • SpectraViewII Color Calibration Solution, which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number LCD2490W2-BK-SV
Product Name 24" Widescreen Color-Critical Desktop Monitor w/ SpectraViewII
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 697545 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types RS485
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Fiber Instrument Sales, Inc./FIS
Specs
Color Color
Diagonal Screen Size 14 inch (356 mm)
Number of Simultaneous Pictures Displayed 4 #
View Details