NEC Display Solutions 20" Color-Critical Desktop Monitor w/ SpectraViewII LCD2090UXI-BK-SV

Description
The 20" NEC MultiSync LCD2090UXi-BK-SV, a flat-panel monitor with SpectraViewII™ Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 72% of NTSC and 75% of Adobe RGB coverage. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Supports 12-bit internal programmable lookup tables (LUTs) for calibration ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen OSM lockout allows the ability to lock out all functions, including power, and limits non-users from adjusting preset adjustments determined by the end-user Auto Black Level Adjustment allows automatic control of blackness levels, which is superior for creating greater ranges of black colors Ultra-wide viewing angles are perfect for multiple observers from many positions Advanced No Touch Auto Adjust™ (NTAA) input signal is checked when the monitor is connected to a new input device and every 30 minutes , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Description
The 20" NEC MultiSync LCD2090UXi-BK-SV, a flat-panel monitor with SpectraViewII™ Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 72% of NTSC and 75% of Adobe RGB coverage. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Supports 12-bit internal programmable lookup tables (LUTs) for calibration ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen OSM lockout allows the ability to lock out all functions, including power, and limits non-users from adjusting preset adjustments determined by the end-user Auto Black Level Adjustment allows automatic control of blackness levels, which is superior for creating greater ranges of black colors Ultra-wide viewing angles are perfect for multiple observers from many positions Advanced No Touch Auto Adjust™ (NTAA) input signal is checked when the monitor is connected to a new input device and every 30 minutes , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

Suppliers

Company
Product
Description
Supplier Links
20
Itasca, IL, USA
20" Color-Critical Desktop Monitor w/ SpectraViewII
LCD2090UXI-BK-SV
20" Color-Critical Desktop Monitor w/ SpectraViewII LCD2090UXI-BK-SV
The 20" NEC MultiSync LCD2090UXi-BK-SV, a flat-panel monitor with SpectraViewII™ Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 72% of NTSC and 75% of Adobe RGB coverage. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Supports 12-bit internal programmable lookup tables (LUTs) for calibration ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen OSM lockout allows the ability to lock out all functions, including power, and limits non-users from adjusting preset adjustments determined by the end-user Auto Black Level Adjustment allows automatic control of blackness levels, which is superior for creating greater ranges of black colors Ultra-wide viewing angles are perfect for multiple observers from many positions Advanced No Touch Auto Adjust™ (NTAA) input signal is checked when the monitor is connected to a new input device and every 30 minutes , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance

The 20" NEC MultiSync LCD2090UXi-BK-SV, a flat-panel monitor with SpectraViewII™ Color Calibration Solution, delivers a smart investment to your desktop while ensuring accurate, consistent and repeatable color performance. The color calibration software and colorimeter for this ultra-thin-frame display allow it to achieve 72% of NTSC and 75% of Adobe RGB coverage.

  • Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor
  • Supports 12-bit internal programmable lookup tables (LUTs) for calibration
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • OSM lockout allows the ability to lock out all functions, including power, and limits non-users from adjusting preset adjustments determined by the end-user
  • Auto Black Level Adjustment allows automatic control of blackness levels, which is superior for creating greater ranges of black colors
  • Ultra-wide viewing angles are perfect for multiple observers from many positions
  • Advanced No Touch Auto Adjust™ (NTAA) input signal is checked when the monitor is connected to a new input device and every 30 minutes
  • , which includes software and colorimeter, helps the display achieve accurate, consistent and repeatable color performance
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number LCD2090UXI-BK-SV
Product Name 20" Color-Critical Desktop Monitor w/ SpectraViewII
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256210 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
6.5 Inch IP67 Waterproof Lcd Monitor with touchscreen - AMG-06IPMI01T1 - Amongo Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA; WeiPu WY28-24(VGA)
View Details
46
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details