RF PIN DIODE 180V 3W CERAMIC MEL Product overview: L8104R from CEL (California Eastern Laboratories) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 180V, 3W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-L8104R can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 804367-L8104R
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 284-L8104R | 804367-L8104R |
| Product Name | 180V 3W Diode and Rectifier | RF Diodes - L8104R |
| Package | Tape & Reel (TR) |