California Eastern Laboratories - CEL 30V 55A MOSFET Transistor HAT2165H-EL-E

Description
Trans MOSFET N-CH Si 30V 55A 5-Pin(4+Tab) LFPAK T/R Product overview: HAT2165H-EL-E from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2165H-EL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 30V 55A 5-Pin(4+Tab) LFPAK T/R Product overview: HAT2165H-EL-E from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2165H-EL-E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HAT2165H-EL-E is a silicon N-channel power MOSFET designed for power switching applications, housed in an LFPAK package with a mass of 0.080 g. It has a drain-to-source voltage rating of 30 V and a continuous drain current of 55 A. The device features a typical on-resistance of 2.5 mΩ at a gate-source voltage of 10 V and a channel-to-case thermal resistance of 4.17 °C/W. The maximum channel temperature is 150 °C, and it supports a peak drain current of 220 A under pulse conditions. The MOSFET meets RoHS requirements and is rated for standard industrial applications. The part is supplied in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The HAT2165H-EL-E is a silicon N-channel power MOSFET designed for power switching applications, housed in an LFPAK package with a mass of 0.080 g. It has a drain-to-source voltage rating of 30 V and a continuous drain current of 55 A. The device features a typical on-resistance of 2.5 mΩ at a gate-source voltage of 10 V and a channel-to-case thermal resistance of 4.17 °C/W. The maximum channel temperature is 150 °C, and it supports a peak drain current of 220 A under pulse conditions. The MOSFET meets RoHS requirements and is rated for standard industrial applications. The part is supplied in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 55A MOSFET Transistor
278-HAT2165H-EL-E
30V 55A MOSFET Transistor 278-HAT2165H-EL-E
Trans MOSFET N-CH Si 30V 55A 5-Pin(4+Tab) LFPAK T/R Product overview: HAT2165H-EL-E from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2165H-EL-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 30V 55A 5-Pin(4+Tab) LFPAK T/R Product overview: HAT2165H-EL-E from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT2165H-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-HAT2165H-EL-E
Product Name 30V 55A MOSFET Transistor
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1220607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details