Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058584-FB1A3M-T1B
Mounting: SMD (SMT)
Number of Pins: 59
Categories: OEM Parts(F-I)
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1058584-FB1A3M-T1B |
| Product Name | OEM Parts - OEM Parts (F - I) - FB1A3M-T1B |