The EF2-5NU is a miniature signal relay with a non-latching coil, designed for low power consumption of 30-70 mW at 5 VDC. It features a surface-mount package with a maximum dimensions of 15.0 mm in length, 7.5 mm in width, and 9.4 mm in height. The relay supports a contact current of 1 A and can switch 250 VAC and 220 VDC. It meets FCC 1500 V and Telcordia 2500 V surge withstand requirements, is UL recognized and CSA certified, and complies with EN60950 basic insulation standards.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:EF2 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 25M9209 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 1A; Coil Voltage Nec |
| Mounting | Surface Mount |