The EE2-5NU is a surface-mount miniature signal relay with a 2-form-C contact arrangement, designed for electronic switching in telephone and terminal equipment. It has a mounting footprint of 15 mm × 9.5 mm and consumes 100 to 140 mW. The coil-to-contact breakdown voltage is 1500 Vac and 2500 V for a 2 µs rise time, 10 µs fall time, and meets UL508, CSA C22.2 No. 14, and EN60255/IEC60255 standards. It is rated for 30 Vdc at 2 A resistive load and 125 Vac at 0.5 A resistive load. The device has basic insulation with creepage and clearance exceeding 2 mm, and is classified as standard quality grade.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:EE2 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 25M9207 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Nec |
| Mounting | Surface Mount |