MCU 16-bit H8S/2000 CISC 512KB Flash 3.3V/5V 144-Pin PQFP Tray Product overview: DF2556FC20DV from CEL (California Eastern Laboratories) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2556FC20DV can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-DF2556FC20DV |
| Product Name | 16-bit 512KB 3.3V 5V Embedded Microcontroller MCU |
| Data Bus | 16 Bit |
| Clock Speed | 20 MHz |
| RAM | 32 KB |
| Supply Voltage | 3 to 5.5 volts |