NEC Corporation Lamps - Incandescents, Neons - D6X-A D6X-A

Description
Manufacturer: NEC Win Source Part Number: 723163-D6X-A Manufacturer Homepage: www.nec.com Reference case: DIP-3 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 723163-D6X-A Manufacturer Homepage: www.nec.com Reference case: DIP-3 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lamps - Incandescents, Neons - D6X-A - D6X-A - Win Source Electronics
Laguna Hills, CA, United States
Lamps - Incandescents, Neons - D6X-A
D6X-A
Lamps - Incandescents, Neons - D6X-A D6X-A
Manufacturer: NEC Win Source Part Number: 723163-D6X-A Manufacturer Homepage: www.nec.com Reference case: DIP-3 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 723163-D6X-A
Manufacturer Homepage: www.nec.com
Reference case: DIP-3
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number D6X-A
Product Name Lamps - Incandescents, Neons - D6X-A
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers