MCU 16-bit H8S/2000 CISC ROMLess 3.3V 128-Pin PQFP Tray Product overview: D12322RVF25V from CEL (California Eastern Laboratories) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 3.3V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12322RVF25V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-D12322RVF25V |
| Product Name | 16-bit 3.3V Embedded Microcontroller MCU |
| Data Bus | 16 Bit |
| Clock Speed | 25 MHz |
| RAM | 8 KB |
| Supply Voltage | 3 to 3.6 volts |