The CMP9010-2-B is a dual-band RF transceiver module from Quarktwin Technology Ltd. designed for IoT applications. It supports Wi-Fi 802.11 a/b/g/n and Bluetooth 5.1, offering a maximum transmit power of +20 dBm for Wi-Fi and 13.5 dBm for BLE. The module features a Wi-Fi SDIO interface and a BLE UART interface, enabling seamless integration with various microcontroller units (MCUs) and microprocessor units (MPUs). This module is optimized for low power consumption and provides long-range connectivity with excellent noise immunity. It includes two antenna options: an integrated dual-band PCB trace and an MHF4 connector. The CMP9010-2-B is compact, measuring 16.64 x 27.80 x 3.47 mm, and operates within a temperature range of 0°C to +70°C or -40°C to +85°C. The product is certified by FCC, IC, and CE, ensuring compliance with regulatory standards. It also comes with development tools, including an SD interface board for easy evaluation, and is supported by host driver source code for Linux/Android and FreeRTOS, facilitating integration into various applications such as healthcare devices, building automation, and smart home technologies.
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v5.1 Transceiver Module Integrated, Trace Surface Mount
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v5.1 Transceiver Module Integrated, Trace Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 51-CMP9010-2-B-ND | CMP9010-2-B |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |