California Eastern Laboratories - CEL RF Switches - CG2214M6-C2 CG2214M6-C2

Description
Manufacturer: CEL Win Source Part Number: 843880-CG2214M6-C2 Features: RF Switch IC 3 GHz Package: Reel - TR Family Name: CG2214 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CG2214M6-C2CT, CG2214M6-C2TR, CG2214M6-C2DKR
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 843880-CG2214M6-C2 Features: RF Switch IC 3 GHz Package: Reel - TR Family Name: CG2214 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CG2214M6-C2CT, CG2214M6-C2TR, CG2214M6-C2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2214M6-C2 - 843880-CG2214M6-C2 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - CG2214M6-C2
843880-CG2214M6-C2
RF Switches - CG2214M6-C2 843880-CG2214M6-C2
Manufacturer: CEL Win Source Part Number: 843880-CG2214M6-C2 Features: RF Switch IC 3 GHz Package: Reel - TR Family Name: CG2214 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CG2214M6-C2CT, CG2214M6-C2TR, CG2214M6-C2DKR

Manufacturer: CEL
Win Source Part Number: 843880-CG2214M6-C2
Features: RF Switch IC 3 GHz
Package: Reel - TR
Family Name: CG2214
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CG2214M6-C2CT, CG2214M6-C2TR, CG2214M6-C2DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 843880-CG2214M6-C2
Product Name RF Switches - CG2214M6-C2
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-245 4312RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details