California Eastern Laboratories - CEL RF FETs, MOSFETs CE7613M4-C2

Description
RF MOSFET 2V 4MINIMOLD
Request a Quote
Description
RF MOSFET 2V 4MINIMOLD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF low noise FET for Ku-band LNB applications in a flat-lead 4-pin thin-type super minimold package, with a drain-to-source voltage rating of 3 V max, drain current of 15 mA max, total power dissipation of 125 mW, and a minimum noise figure of 0.35 dB at 12 GHz and 10 mA drain current. Operating temperature range is -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

RF low noise FET for Ku-band LNB applications in a flat-lead 4-pin thin-type super minimold package, with a drain-to-source voltage rating of 3 V max, drain current of 15 mA max, total power dissipation of 125 mW, and a minimum noise figure of 0.35 dB at 12 GHz and 10 mA drain current. Operating temperature range is -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 51-CE7613M4-C2TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
51-CE7613M4-C2TR-ND
RF FETs, MOSFETs 51-CE7613M4-C2TR-ND
RF MOSFET 2V 4MINIMOLD

RF MOSFET 2V 4MINIMOLD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 51-CE7613M4-C2TR-ND
Product Name RF FETs, MOSFETs
Package Type SOT-343F
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi3333
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 2PB709ARW,115 - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity PNP
Package Type SOT323
View Details
3 suppliers
600V TO252 IGBT Transistor - 279-AIHD06N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type IGBT
Package Type Tape & Reel (TR)
View Details
4 suppliers