The CE3521M4 is a 20 GHz RF low noise FET for use in DBS LNB and microwave communication systems, packaged in a flat-lead 4-pin thin-type super minimold. It operates with a drain-to-source voltage of 1 to 3 V and a drain current of 5 to 15 mA. At 2 V and 10 mA, it exhibits a typical noise figure of 0.70 dB and an associated gain of 11.9 dB. Total power dissipation is rated at 125 mW, with a maximum channel temperature of +150 °C and an operating temperature range of -55 to +125 °C.
RF Mosfet pHEMT FET 2V 10mA 20GHz 11.9dB 125mW 4-Super Mini Mold
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | CE3521M4-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SC-82A, SOT-343 |