California Eastern Laboratories - CEL RF FETs, MOSFETs CE3514M4

Description
RF Mosfet pHEMT FET 2V 10mA 12GHz 12.2dB 125mW 4-Super Mini Mold
Request a Quote
Description
RF Mosfet pHEMT FET 2V 10mA 12GHz 12.2dB 125mW 4-Super Mini Mold
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CE3514M4 is a 12GHz low noise FET for microwave communication systems, housed in a flat-lead 4-pin thin-type super minimold package. It operates with a drain-to-source voltage of 1 to 3 V and a drain current of 5 to 15 mA. The device exhibits a typical noise figure of 0.42 dB and associated gain of 12.2 dB at VDS=2V, ID=10mA, f=12GHz. Total power dissipation is 125 mW, with a maximum channel temperature of 150°C and operating temperature range of -55°C to +125°C. It meets RoHS requirements and is designed for applications such as DBS LNB stages.

Datasheet Summary
Powered by GS/AI

CE3514M4 is a 12GHz low noise FET for microwave communication systems, housed in a flat-lead 4-pin thin-type super minimold package. It operates with a drain-to-source voltage of 1 to 3 V and a drain current of 5 to 15 mA. The device exhibits a typical noise figure of 0.42 dB and associated gain of 12.2 dB at VDS=2V, ID=10mA, f=12GHz. Total power dissipation is 125 mW, with a maximum channel temperature of 150°C and operating temperature range of -55°C to +125°C. It meets RoHS requirements and is designed for applications such as DBS LNB stages.

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - CE3514M4-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
CE3514M4-ND
RF FETs, MOSFETs CE3514M4-ND
RF Mosfet pHEMT FET 2V 10mA 12GHz 12.2dB 125mW 4-Super Mini Mold

RF Mosfet pHEMT FET 2V 10mA 12GHz 12.2dB 125mW 4-Super Mini Mold

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number CE3514M4-ND
Product Name RF FETs, MOSFETs
Package Type 4-SMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 436867 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 155204 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details