California Eastern Laboratories - CEL RF FETs, MOSFETs CE3514M4-C2

Description
RF Mosfet pHEMT FET 2V 15mA 12GHz 12.2dB 125mW 4-Super Mini Mold
Request a Quote Datasheet
Description
RF Mosfet pHEMT FET 2V 15mA 12GHz 12.2dB 125mW 4-Super Mini Mold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - CE3514M4-C2TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
CE3514M4-C2TR-ND
RF FETs, MOSFETs CE3514M4-C2TR-ND
RF Mosfet pHEMT FET 2V 15mA 12GHz 12.2dB 125mW 4-Super Mini Mold

RF Mosfet pHEMT FET 2V 15mA 12GHz 12.2dB 125mW 4-Super Mini Mold

Buy Now Datasheet
RF FETs, MOSFETs - CE3514M4-C2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
CE3514M4-C2DKR-ND
RF FETs, MOSFETs CE3514M4-C2DKR-ND
RF Mosfet pHEMT FET 2V 15mA 12GHz 12.2dB 125mW 4-Super Mini Mold

RF Mosfet pHEMT FET 2V 15mA 12GHz 12.2dB 125mW 4-Super Mini Mold

Buy Now Datasheet
RF FETs, MOSFETs - CE3514M4-C2CT-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
CE3514M4-C2CT-ND
RF FETs, MOSFETs CE3514M4-C2CT-ND
RF Mosfet pHEMT FET 2V 15mA 12GHz 12.2dB 125mW 4-Super Mini Mold

RF Mosfet pHEMT FET 2V 15mA 12GHz 12.2dB 125mW 4-Super Mini Mold

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: CEL Category: Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs Product Status: Active Technology: pHEMT FET Frequency: 12GHz Gain: 12.2dB Voltage - Test: 2 V Current Rating (Amps): 68mA Noise Figure: 0.62dB Current - Test: 15 mA

Alternative Parts (Cross-Reference): Cross
Manufacturer: CEL
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Product Status: Active
Technology: pHEMT FET
Frequency: 12GHz
Gain: 12.2dB
Voltage - Test: 2 V
Current Rating (Amps): 68mA
Noise Figure: 0.62dB
Current - Test: 15 mA

Buy Now Datasheet
RF FETs, MOSFETs - CE3514M4-C2 - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
CE3514M4-C2
RF FETs, MOSFETs CE3514M4-C2
RF MOSFET PHEMT FET 2V

RF MOSFET PHEMT FET 2V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transistors RF MOSFET Transistors RF MOSFET Transistors
Product Number CE3514M4-C2TR-ND CE3514M4-C2
Product Name RF FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs RF FETs, MOSFETs
Package Type 4-SMD, Flat Leads SOT3 4-SMD, Flat Leads
Unlock Full Specs
to access all available technical data