California Eastern Laboratories - CEL RF FETs, MOSFETs CE3512K2

Description
RF Mosfet pHEMT FET 2V 10mA 12GHz 13.7dB 125mW 4-Micro-X
Request a Quote
Description
RF Mosfet pHEMT FET 2V 10mA 12GHz 13.7dB 125mW 4-Micro-X
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CE3512K2 is a 12 GHz RF low noise FET designed for KU band LNB first-stage applications, housed in a Micro-X plastic package with an air cavity. It operates with a drain-to-source voltage of 1 to 3 V and a drain current of 5 to 15 mA, delivering a typical noise figure of 0.30 dB and associated gain of 13.7 dB at VDS = 2 V, ID = 10 mA, and f = 12 GHz. The device dissipates up to 125 mW and operates across a temperature range of -55°C to +125°C. It meets RoHS compliance and is supplied in 8 mm embossed tape reels with a minimum order quantity of 10,000 pieces.

Datasheet Summary
Powered by GS/AI

The CE3512K2 is a 12 GHz RF low noise FET designed for KU band LNB first-stage applications, housed in a Micro-X plastic package with an air cavity. It operates with a drain-to-source voltage of 1 to 3 V and a drain current of 5 to 15 mA, delivering a typical noise figure of 0.30 dB and associated gain of 13.7 dB at VDS = 2 V, ID = 10 mA, and f = 12 GHz. The device dissipates up to 125 mW and operates across a temperature range of -55°C to +125°C. It meets RoHS compliance and is supplied in 8 mm embossed tape reels with a minimum order quantity of 10,000 pieces.

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - CE3512K2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
CE3512K2-ND
RF FETs, MOSFETs CE3512K2-ND
RF Mosfet pHEMT FET 2V 10mA 12GHz 13.7dB 125mW 4-Micro-X

RF Mosfet pHEMT FET 2V 10mA 12GHz 13.7dB 125mW 4-Micro-X

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number CE3512K2-ND
Product Name RF FETs, MOSFETs
Package Type 4-Micro-X
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - ADS1220IRVAT - 1141621-ADS1220IRVAT - Win Source Electronics
Specs
Package Type SOT3
View Details
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details