RF Mosfet pHEMT FET 2V 10mA 12GHz 13.7dB 125mW 4-Micro-X
RF Mosfet pHEMT FET 2V 10mA 12GHz 13.7dB 125mW 4-Micro-X
RF Mosfet pHEMT FET 2V 10mA 12GHz 13.7dB 125mW 4-Micro-X
RF FET 4V 12GHZ 4MICROX
RF JFET Transistors 12GHz NF .3dB Ga 13.7dB -55C +125C
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Transistors |
| Product Number | CE3512K2-C1TR-ND | CE3512K2-C1 | CE3512K2-C1 |
| Product Name | RF FETs, MOSFETs | RF FETs, MOSFETs | RF JFET Transistors |
| Package Type | 4-Micro-X | 4-Micro-X | |
| Transistor Technology / Material | pHEMT FET | ||
| Power Gain | 13.7 dB |