The CA3509M4 is a low noise amplifier IC designed for Global Navigation Satellite Systems and satellite radio applications, operating at 1.575 GHz with a typical noise figure of 0.40 dB and power gain of 17.0 dB. It is housed in a flat-lead 4-pin thin-type super minimold package and operates from a supply voltage of 2.7 to 3.3 V with a typical supply current of 15.0 mA. The device includes on-chip bias circuitry and ESD protection, with an operating ambient temperature range of -45°C to +85°C. It complies with RoHS standards.
RF Amplifier IC Beidou, Galileo, GLONASS, GPS 1.575GHz 4-Super Mini Mold
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | CA3509M4-ND |
| Product Name | RF FETs, MOSFETs |
| Package Type | SOT-343F |