NEC Corporation 50V 0.1A Bipolar Transistor AN1L3N

Description
TRANS PREBIAS PNP 50V 0.1A TO92 Product overview: AN1L3N from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-AN1L3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS PNP 50V 0.1A TO92 Product overview: AN1L3N from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-AN1L3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-AN1L3N
50V 0.1A Bipolar Transistor 292-AN1L3N
TRANS PREBIAS PNP 50V 0.1A TO92 Product overview: AN1L3N from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-AN1L3N can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V 0.1A TO92 Product overview: AN1L3N from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-AN1L3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - AN1L3N - 1144596-AN1L3N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - AN1L3N
1144596-AN1L3N
TRANSISTORS - Transistors (BJT) - Single - AN1L3N 1144596-AN1L3N
Manufacturer: NEC Win Source Part Number: 1144596-AN1L3N Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: NEC
Win Source Part Number: 1144596-AN1L3N
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - AN1L3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
AN1L3N
Discrete Semiconductor Products - Transistors - Bipolar (BJT) AN1L3N
TRANS PREBIAS PNP 50V 0.1A TO92

TRANS PREBIAS PNP 50V 0.1A TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 292-AN1L3N 1144596-AN1L3N AN1L3N
Product Name 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - AN1L3N Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistors - BC847B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistor Arrays - BC817UE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SC-74, SOT-457
View Details
3 suppliers
Bipolar Transistors - 1219988 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details