NEC Corporation 10A 400V 80A Triac AC10DGM

Description
10A MOLD TRIAC / TRIAC 400V 80A 3-Pin(3+Tab) TO-220AB Product overview: AC10DGM from NEC Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V, 80A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A, 400V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC10DGM can be used for catalog matching and distributor lookup.
Request a Quote
Description
10A MOLD TRIAC / TRIAC 400V 80A 3-Pin(3+Tab) TO-220AB Product overview: AC10DGM from NEC Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V, 80A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A, 400V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC10DGM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 400V 80A Triac
300-AC10DGM
10A 400V 80A Triac 300-AC10DGM
10A MOLD TRIAC / TRIAC 400V 80A 3-Pin(3+Tab) TO-220AB Product overview: AC10DGM from NEC Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V, 80A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A, 400V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC10DGM can be used for catalog matching and distributor lookup.

10A MOLD TRIAC / TRIAC 400V 80A 3-Pin(3+Tab) TO-220AB Product overview: AC10DGM from NEC Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V, 80A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 10A, 400V, 80A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC10DGM can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - AC10DGM - 170071-AC10DGM - Win Source Electronics
Laguna Hills, CA, United States
Triacs - AC10DGM
170071-AC10DGM
Triacs - AC10DGM 170071-AC10DGM
Manufacturer: NEC Win Source Part Number: 170071-AC10DGM Family Name: AC10DGM Alternative Parts (Cross-Reference): AC10DGM-A; AC10DGM-AZ; Q4008RH456; Q4008RH4; Introduction Date: September 28, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 170071-AC10DGM
Family Name: AC10DGM
Alternative Parts (Cross-Reference): AC10DGM-A; AC10DGM-AZ; Q4008RH456; Q4008RH4;
Introduction Date: September 28, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-AC10DGM 170071-AC10DGM
Product Name 10A 400V 80A Triac Triacs - AC10DGM
Unlock Full Specs
to access all available technical data