NEC Corporation 3 A 400V 30A Triac AC03DJM-Z

Description
3 A MOLD TRIAC / TRIAC 400V 30A 3-Pin(2+Tab) MP-3Z Product overview: AC03DJM-Z from NEC Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 3 A, 400V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC03DJM-Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
3 A MOLD TRIAC / TRIAC 400V 30A 3-Pin(2+Tab) MP-3Z Product overview: AC03DJM-Z from NEC Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 3 A, 400V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC03DJM-Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3 A 400V 30A Triac
300-AC03DJM-Z
3 A 400V 30A Triac 300-AC03DJM-Z
3 A MOLD TRIAC / TRIAC 400V 30A 3-Pin(2+Tab) MP-3Z Product overview: AC03DJM-Z from NEC Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 3 A, 400V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC03DJM-Z can be used for catalog matching and distributor lookup.

3 A MOLD TRIAC / TRIAC 400V 30A 3-Pin(2+Tab) MP-3Z Product overview: AC03DJM-Z from NEC Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 3 A, 400V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-AC03DJM-Z can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - AC03DJM-Z - 170039-AC03DJM-Z - Win Source Electronics
Laguna Hills, CA, United States
Triacs - AC03DJM-Z
170039-AC03DJM-Z
Triacs - AC03DJM-Z 170039-AC03DJM-Z
Manufacturer: NEC Win Source Part Number: 170039-AC03DJM-Z Family Name: AC03DJM Alternative Parts (Cross-Reference): AC03DJM-Z-AZ; AC03DJM-Z-A; Introduction Date: September 20, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 170039-AC03DJM-Z
Family Name: AC03DJM
Alternative Parts (Cross-Reference): AC03DJM-Z-AZ; AC03DJM-Z-A;
Introduction Date: September 20, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-AC03DJM-Z 170039-AC03DJM-Z
Product Name 3 A 400V 30A Triac Triacs - AC03DJM-Z
Unlock Full Specs
to access all available technical data