NEC Corporation OEM Parts - OEM Parts (0 - 9) - 3SK177T1-U73 3SK177T1-U73

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038444-3SK177T1-U73 Drain to Source Voltage (Vdss): 13 V Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 3SK177T1-U733SK177-T 1 (U73); 3SK177-T1-U73; 3SK177-T1/U73; 3SK177T1 U73; 3SK177T1U73; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 40 mA
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038444-3SK177T1-U73 Drain to Source Voltage (Vdss): 13 V Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 3SK177T1-U733SK177-T 1 (U73); 3SK177-T1-U73; 3SK177-T1/U73; 3SK177T1 U73; 3SK177T1U73; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 40 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 3SK177T1-U73 - 1038444-3SK177T1-U73 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 3SK177T1-U73
1038444-3SK177T1-U73
OEM Parts - OEM Parts (0 - 9) - 3SK177T1-U73 1038444-3SK177T1-U73
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038444-3SK177T1-U73 Drain to Source Voltage (Vdss): 13 V Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 3SK177T1-U733SK177-T 1 (U73); 3SK177-T1-U73; 3SK177-T1/U73; 3SK177T1 U73; 3SK177T1U73; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 40 mA

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038444-3SK177T1-U73
Drain to Source Voltage (Vdss): 13 V
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 3SK177T1-U733SK177-T1 (U73); 3SK177-T1-U73; 3SK177-T1/U73; 3SK177T1 U73; 3SK177T1U73;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 40 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1038444-3SK177T1-U73
Product Name OEM Parts - OEM Parts (0 - 9) - 3SK177T1-U73
Unlock Full Specs
to access all available technical data