NEC Corporation 250V 9A TO-252 MOSFET Transistor 2SK3712-Z-E2-AZ

Description
Trans MOSFET N-CH 250V 9A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3712-Z-E2-AZ from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 9A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3712-Z-E2-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 250V 9A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3712-Z-E2-AZ from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 9A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3712-Z-E2-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 9A TO-252 MOSFET Transistor
288-2SK3712-Z-E2-AZ
250V 9A TO-252 MOSFET Transistor 288-2SK3712-Z-E2-AZ
Trans MOSFET N-CH 250V 9A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3712-Z-E2-AZ from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 9A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3712-Z-E2-AZ can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 9A 3-Pin(2+Tab) TO-252 T/R Product overview: 2SK3712-Z-E2-AZ from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 9A, TO-252, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3712-Z-E2-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - 2SK3712-Z-E2-AZ - 18772-2SK3712-Z-E2-AZ - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK3712-Z-E2-AZ
18772-2SK3712-Z-E2-AZ
JFETs (Junction Field Effect) - 2SK3712-Z-E2-AZ 18772-2SK3712-Z-E2-AZ
Manufacturer: NEC Win Source Part Number: 18772-2SK3712-Z-E2-A Z Family Name: 2SK3712 Alternative Parts (Cross-Reference): 2SK3712-Z-AZ; 2SK3712-Z-E1-AZ; Introduction Date: April 25, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 18772-2SK3712-Z-E2-AZ
Family Name: 2SK3712
Alternative Parts (Cross-Reference): 2SK3712-Z-AZ; 2SK3712-Z-E1-AZ;
Introduction Date: April 25, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK3712-Z-E2-AZ 18772-2SK3712-Z-E2-AZ
Product Name 250V 9A TO-252 MOSFET Transistor JFETs (Junction Field Effect) - 2SK3712-Z-E2-AZ
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0110 ohms
View Details
8 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1827343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details