NEC Corporation Transistor 2SK2482

Description
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 900V, 4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3P. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 900V, 4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3P. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 45589734 - Radwell International
Willingboro, NJ, United States
Transistor
45589734
Transistor 45589734
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 900V, 4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3P. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 5A I(D), 900V, 4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
NEC Semiconductors 2SK2482

NEC Semiconductors 2SK2482

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 45589734
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1404ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details