NEC Corporation OEM Parts - OEM Parts (0 - 9) - 2SK2411 2SK2411

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010037-2SK2411 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Categories: OEM Parts(0-9) Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 30 A
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010037-2SK2411 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Categories: OEM Parts(0-9) Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SK2411 - 1010037-2SK2411 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SK2411
1010037-2SK2411
OEM Parts - OEM Parts (0 - 9) - 2SK2411 1010037-2SK2411
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010037-2SK2411 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 60 V Categories: OEM Parts(0-9) Case / Package: TO-220AB Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 30 A

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010037-2SK2411
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Categories: OEM Parts(0-9)
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1010037-2SK2411
Product Name OEM Parts - OEM Parts (0 - 9) - 2SK2411
Unlock Full Specs
to access all available technical data