NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1752 2SK1752

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037639-2SK1752 Drain to Source Voltage (Vdss): 450 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 10 A
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037639-2SK1752 Drain to Source Voltage (Vdss): 450 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 10 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1752 - 1037639-2SK1752 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1752
1037639-2SK1752
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1752 1037639-2SK1752
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037639-2SK1752 Drain to Source Voltage (Vdss): 450 V Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 10 A

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037639-2SK1752
Drain to Source Voltage (Vdss): 450 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 10 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1037639-2SK1752
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1752
Unlock Full Specs
to access all available technical data

Similar Products