California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1671-E 2SK1671-E

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037634-2SK1671-E Number of Elements: 1 Power Dissipation: 125 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): VNP35N07-E; IRF5305PBF; IRF540NPBF; IRFP140NPBF; STP30NF10; FDP36822SK1671E; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 30 A
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037634-2SK1671-E Number of Elements: 1 Power Dissipation: 125 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): VNP35N07-E; IRF5305PBF; IRF540NPBF; IRFP140NPBF; STP30NF10; FDP36822SK1671E; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1671-E - 1037634-2SK1671-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1671-E
1037634-2SK1671-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1671-E 1037634-2SK1671-E
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037634-2SK1671-E Number of Elements: 1 Power Dissipation: 125 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): VNP35N07-E; IRF5305PBF; IRF540NPBF; IRFP140NPBF; STP30NF10; FDP36822SK1671E; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Continuous Drain Current (ID): 30 A

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037634-2SK1671-E
Number of Elements: 1
Power Dissipation: 125 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): VNP35N07-E; IRF5305PBF; IRF540NPBF; IRFP140NPBF; STP30NF10; FDP36822SK1671E;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1037634-2SK1671-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1671-E
PD 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details
MOSFETs - 7805348 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
2 suppliers