Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037596-2SK1282-Z-E1
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Categories: OEM Parts(0-9)
Case / Package: TO-252
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 3 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037596-2SK1282-Z-E1 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SK1282-Z-E1 |