NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ625-T1B 2SJ625-T1B

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118055-2SJ625-T1B Number of Elements: 1 Power Dissipation: 1.25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SJ625T1B; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 3 A Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118055-2SJ625-T1B Number of Elements: 1 Power Dissipation: 1.25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SJ625T1B; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 3 A Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ625-T1B - 1118055-2SJ625-T1B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ625-T1B
1118055-2SJ625-T1B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ625-T1B 1118055-2SJ625-T1B
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118055-2SJ625-T1B Number of Elements: 1 Power Dissipation: 1.25 W Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SJ625T1B; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C Continuous Drain Current (ID): 3 A Gate to Source Voltage (Vgs): 8 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118055-2SJ625-T1B
Number of Elements: 1
Power Dissipation: 1.25 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2SJ625T1B;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 3 A
Gate to Source Voltage (Vgs): 8 V

Buy Now
Singapore, Singapore
SMD MOSFET Transistor
285-2SJ625-T1B
SMD MOSFET Transistor 285-2SJ625-T1B
vpe: 3000/tr/smd Product overview: 2SJ625-T1B from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ625-T1B can be used for catalog matching and distributor lookup.

vpe: 3000/tr/smd Product overview: 2SJ625-T1B from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SJ625-T1B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1118055-2SJ625-T1B 285-2SJ625-T1B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ625-T1B SMD MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data