Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127300-2SJ179-T1
Drain to Source Voltage (Vdss): 30 V
Categories: Custom Parts
Case / Package: SC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Continuous Drain Current (ID): 1.5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1127300-2SJ179-T1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 2SJ179-T1 |