NEC Corporation 30V 3A Bipolar Transistor 2SD882P

Description
Trans GP BJT NPN 30V 3A 3-Pin TO-126 Product overview: 2SD882P from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD882P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 30V 3A 3-Pin TO-126 Product overview: 2SD882P from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD882P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 3A Bipolar Transistor
276-2SD882P
30V 3A Bipolar Transistor 276-2SD882P
Trans GP BJT NPN 30V 3A 3-Pin TO-126 Product overview: 2SD882P from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD882P can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 3A 3-Pin TO-126 Product overview: 2SD882P from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD882P can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158343-2SD882P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158343-2SD882P
Discrete Semiconductor Products 158343-2SD882P
Manufacturer: NEC Win Source Part Number: 158343-2SD882P Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD882P Alternative Parts (Cross-Reference): HSD882; 2SD882P-A; KSD882RSTU; 2SD882GR; Introduction Date: January 29, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 158343-2SD882P
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD882P
Alternative Parts (Cross-Reference): HSD882; 2SD882P-A; KSD882RSTU; 2SD882GR;
Introduction Date: January 29, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD882P 158343-2SD882P
Product Name 30V 3A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
6 suppliers
Bipolar Transistors - 155197 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Single Bipolar Transistors - BC858CE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers