California Eastern Laboratories - CEL Automotive 60V 0.3A Bipolar Transistor 2SD780-T1B-A

Description
Trans GP BJT NPN 60V 0.3A Automotive 3-Pin Mini-Mold T/R Product overview: 2SD780-T1B-A from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD780-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 0.3A Automotive 3-Pin Mini-Mold T/R Product overview: 2SD780-T1B-A from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD780-T1B-A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
Automotive 60V 0.3A Bipolar Transistor
283-2SD780-T1B-A
Automotive 60V 0.3A Bipolar Transistor 283-2SD780-T1B-A
Trans GP BJT NPN 60V 0.3A Automotive 3-Pin Mini-Mold T/R Product overview: 2SD780-T1B-A from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD780-T1B-A can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 0.3A Automotive 3-Pin Mini-Mold T/R Product overview: 2SD780-T1B-A from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 0.3A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SD780-T1B-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SD780-T1B-A - 1037476-2SD780-T1B-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SD780-T1B-A
1037476-2SD780-T1B-A
TRANSISTORS - RF Transistors (BJT) - 2SD780-T1B-A 1037476-2SD780-T1B-A
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037476-2SD780-T1B-A Frequency: 140 MHz Polarity: NPN Number of Elements: 1 Power Dissipation: 200 mW Number of Pins: 3 Categories: RF Transistors(BJT) Alternative Parts (Cross-Reference): DTC123JKAT146; DTC114EKAT146; DTC143ZKAT146; BC847BS-7-F; BC847BW-7-F; BC847PN-7-F; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 60 V Emitter Base Voltage (VEBO): 5 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037476-2SD780-T1B-A
Frequency: 140 MHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 200 mW
Number of Pins: 3
Categories: RF Transistors(BJT)
Alternative Parts (Cross-Reference): DTC123JKAT146; DTC114EKAT146; DTC143ZKAT146; BC847BS-7-F; BC847BW-7-F; BC847PN-7-F;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 60 V
Emitter Base Voltage (VEBO): 5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SD780-T1B-A 1037476-2SD780-T1B-A
Product Name Automotive 60V 0.3A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SD780-T1B-A
Polarity NPN NPN; NPN
VCBO 60 volts
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
Bipolar Transistors - 1219441 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details