Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037354-2SD1691L
Mounting: SMD (SMT)
Categories: OEM Parts(0-9)
Case / Package: TO-126
Alternative Parts (Cross-Reference): 2SD1691L2SD1691 L; 2SD1691-L;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 60 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037354-2SD1691L |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SD1691L |