NEC Corporation TRANSISTORS - Transistors (BJT) - Single - 2SC945-Y 2SC945-Y

Description
Manufacturer: NEC Win Source Part Number: 751230-2SC945-Y Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: TO-92 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 751230-2SC945-Y Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: TO-92 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC945-Y - 751230-2SC945-Y - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC945-Y
751230-2SC945-Y
TRANSISTORS - Transistors (BJT) - Single - 2SC945-Y 751230-2SC945-Y
Manufacturer: NEC Win Source Part Number: 751230-2SC945-Y Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: TO-92 Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 751230-2SC945-Y
Manufacturer Homepage: www.nec.com/
RoHS State: Request Verification
Reference case: TO-92
Reference Date Code: 05+
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Bipolar Transistor
276-2SC945-Y
Bipolar Transistor 276-2SC945-Y
NPN Silicon Plastic-Encapsulate Transistor Product overview: 2SC945-Y from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC945-Y can be used for catalog matching and distributor lookup.

NPN Silicon Plastic-Encapsulate Transistor Product overview: 2SC945-Y from NEC Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC945-Y can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 751230-2SC945-Y 276-2SC945-Y
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC945-Y Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP51-16 E6433 - 200831-BCP51-16 E6433 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
2 suppliers