California Eastern Laboratories - CEL Discrete Semiconductor Products 2SC5757

Description
Manufacturer: CEL Win Source Part Number: 157281-2SC5757 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5757 Alternative Parts (Cross-Reference): 2SC5757-E; Introduction Date: July 06, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 157281-2SC5757 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5757 Alternative Parts (Cross-Reference): 2SC5757-E; Introduction Date: July 06, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 157281-2SC5757 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
157281-2SC5757
Discrete Semiconductor Products 157281-2SC5757
Manufacturer: CEL Win Source Part Number: 157281-2SC5757 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC5757 Alternative Parts (Cross-Reference): 2SC5757-E; Introduction Date: July 06, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 157281-2SC5757
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC5757
Alternative Parts (Cross-Reference): 2SC5757-E;
Introduction Date: July 06, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 157281-2SC5757
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Single, Pre-Biased Bipolar Transistors - BCR142E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
Bipolar Transistors - 154873 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details