California Eastern Laboratories - CEL 5V 20GHZ Bipolar Transistor 2SC5754-T2-A

Description
RF TRANS NPN 5V 20GHZ SOT343F Product overview: 2SC5754-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 20GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5754-T2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 5V 20GHZ SOT343F Product overview: 2SC5754-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 20GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5754-T2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 20GHZ Bipolar Transistor
283-2SC5754-T2-A
5V 20GHZ Bipolar Transistor 283-2SC5754-T2-A
RF TRANS NPN 5V 20GHZ SOT343F Product overview: 2SC5754-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 20GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5754-T2-A can be used for catalog matching and distributor lookup.

RF TRANS NPN 5V 20GHZ SOT343F Product overview: 2SC5754-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 20GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5754-T2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC5754-T2-A - 005918-2SC5754-T2-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5754-T2-A
005918-2SC5754-T2-A
TRANSISTORS - RF Transistors (BJT) - 2SC5754-T2-A 005918-2SC5754-T2-A
Manufacturer: CEL Win Source Part Number: 005918-2SC5754-T2-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 6.5dB Frequency - Transition: 20GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343F Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 40 @ 100mA, 3V Maximum Power Dissipation: 735mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 005918-2SC5754-T2-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 6.5dB
Frequency - Transition: 20GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343F
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 40 @ 100mA, 3V
Maximum Power Dissipation: 735mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - 2SC5754-T2-ATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5754-T2-ATR-ND
Bipolar RF Transistors 2SC5754-T2-ATR-ND
RF Transistor NPN 5V 500mA 20GHz 735mW Surface Mount SOT-343F

RF Transistor NPN 5V 500mA 20GHz 735mW Surface Mount SOT-343F

Buy Now Datasheet
Bipolar RF Transistors - 2SC5754-T2-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5754-T2-A
Bipolar RF Transistors 2SC5754-T2-A
RF TRANS NPN 5V 20GHZ SOT343F

RF TRANS NPN 5V 20GHZ SOT343F

Supplier's Site Datasheet
RF Bipolar Transistors NPN High Frequency - 130-2SC5754-T2-A - Utmel Electronic Limited
Hong Kong, China
RF Bipolar Transistors NPN High Frequency
130-2SC5754-T2-A
RF Bipolar Transistors NPN High Frequency 130-2SC5754-T2-A
RF Bipolar Transistors NPN High Frequency

RF Bipolar Transistors NPN High Frequency

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC5754-T2-A 005918-2SC5754-T2-A 2SC5754-T2-ATR-ND 2SC5754-T2-A 130-2SC5754-T2-A
Product Name 5V 20GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC5754-T2-A Bipolar RF Transistors Bipolar RF Transistors RF Bipolar Transistors NPN High Frequency
Package Type Tape & Reel (TR) SOT3; SOT-343F SOT-343F SOT-343F
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
VCEO 5 volts 5 volts 5 volts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Polarity NPN; NPN NPN NPN; NPN NPN
Unlock Full Specs
to access all available technical data