RF Transistor NPN 6V 50mA 15GHz 205mW Surface Mount SOT-343F
RF TRANS NPN 6V 15GHZ SOT343F Product overview: 2SC5751-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 15GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 15GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5751-T2-A can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 197548-2SC5751-T2-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 16dB
Frequency - Transition: 15GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.7dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343F
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 75 @ 20mA, 3V
Maximum Power Dissipation: 205mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 2SC5751-T2-A-ND | 283-2SC5751-T2-A | 197548-2SC5751-T2-A |
| Product Name | Bipolar RF Transistors | 6V 15GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC5751-T2-A |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT-343F | Tape & Reel (TR) | SOT3; SOT-343F |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | |
| VCEO | 6 volts |