RF TRANS NPN 6V 15GHZ SOT343
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SC5750-A |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN; NPN |
| Package Type | SC-82A, SOT-343 |
| IC(max) | 50 milliamps |
| VCEO | 6 volts |
| Power Gain | 15 dB |