Manufacturer: CEL
Win Source Part Number: 1004462-2SC5509-T2-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 14dB
Frequency - Transition: 15GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3.3V
Typical Gain (hFE) (Min): 50 @ 10mA, 2V
Maximum Power Dissipation: 190mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 3.3V 15GHZ SOT343
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1004462-2SC5509-T2-A | 2SC5509-T2-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC5509-T2-A | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN; NPN |
| Package Type | SOT3; SOT-343 | SC-82A, SOT-343 |
| Packing Method | Tape Reel; Reel - TR | |
| TJ | 150 C (302 F) | 150 C (302 F) |
| Power Gain | 50 dB | 14 dB |