California Eastern Laboratories - CEL 3.3V 25GHZ Bipolar Transistor 2SC5508-T2-A

Description
RF TRANS NPN 3.3V 25GHZ SOT343F Product overview: 2SC5508-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.3V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5508-T2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 3.3V 25GHZ SOT343F Product overview: 2SC5508-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.3V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5508-T2-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 25GHZ Bipolar Transistor
283-2SC5508-T2-A
3.3V 25GHZ Bipolar Transistor 283-2SC5508-T2-A
RF TRANS NPN 3.3V 25GHZ SOT343F Product overview: 2SC5508-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.3V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5508-T2-A can be used for catalog matching and distributor lookup.

RF TRANS NPN 3.3V 25GHZ SOT343F Product overview: 2SC5508-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 25GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 3.3V, 25GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5508-T2-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC5508-T2-A - 005901-2SC5508-T2-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5508-T2-A
005901-2SC5508-T2-A
TRANSISTORS - RF Transistors (BJT) - 2SC5508-T2-A 005901-2SC5508-T2-A
Manufacturer: CEL Win Source Part Number: 005901-2SC5508-T2-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 17dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343F Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3.3V Typical Gain (hFE) (Min): 50 @ 5mA, 2V Maximum Power Dissipation: 115mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 005901-2SC5508-T2-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 17dB
Frequency - Transition: 25GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343F
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3.3V
Typical Gain (hFE) (Min): 50 @ 5mA, 2V
Maximum Power Dissipation: 115mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - 2SC5508-T2-ATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5508-T2-ATR-ND
Bipolar RF Transistors 2SC5508-T2-ATR-ND
RF Transistor NPN 3.3V 35mA 25GHz 115mW Surface Mount SOT-343

RF Transistor NPN 3.3V 35mA 25GHz 115mW Surface Mount SOT-343

Buy Now Datasheet
Bipolar RF Transistors - 2SC5508-T2-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5508-T2-A
Bipolar RF Transistors 2SC5508-T2-A
RF TRANS NPN 3.3V 25GHZ SOT343F

RF TRANS NPN 3.3V 25GHZ SOT343F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors
Product Number 283-2SC5508-T2-A 005901-2SC5508-T2-A 2SC5508-T2-ATR-ND 2SC5508-T2-A
Product Name 3.3V 25GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC5508-T2-A Bipolar RF Transistors Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT3; SOT-343F SC-82A, SOT-343 SC-82A, SOT-343
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
VCEO 3.3 volts 3.3 volts
Noise Figure 1.1 dB 1.1 dB 1.1 dB
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data