NEC Corporation TRANSISTORS - Transistors (BJT) - Single - 2SC5507 2SC5507

Description
Manufacturer: NEC Win Source Part Number: 1125965-2SC5507 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1125965-2SC5507 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC5507 - 1125965-2SC5507 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5507
1125965-2SC5507
TRANSISTORS - Transistors (BJT) - Single - 2SC5507 1125965-2SC5507
Manufacturer: NEC Win Source Part Number: 1125965-2SC5507 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1125965-2SC5507
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1125965-2SC5507
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC5507
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details