California Eastern Laboratories - CEL Bipolar Transistor 2SC5454-T1

Description
RF TRANSISTOR NPN SOT-143 Product overview: 2SC5454-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5454-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANSISTOR NPN SOT-143 Product overview: 2SC5454-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5454-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
283-2SC5454-T1
Bipolar Transistor 283-2SC5454-T1
RF TRANSISTOR NPN SOT-143 Product overview: 2SC5454-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5454-T1 can be used for catalog matching and distributor lookup.

RF TRANSISTOR NPN SOT-143 Product overview: 2SC5454-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5454-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC5454-T1 - 5095-2SC5454-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5454-T1
5095-2SC5454-T1
TRANSISTORS - RF Transistors (BJT) - 2SC5454-T1 5095-2SC5454-T1
Manufacturer: CEL Win Source Part Number: 5095-2SC5454-T1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12dB Frequency - Transition: 14.5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 75 @ 20mA, 3V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 5095-2SC5454-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 14.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 75 @ 20mA, 3V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-2SC5454-T1 5095-2SC5454-T1
Product Name Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC5454-T1
Polarity NPN NPN; NPN
Package Type Reel - TR SOT3; SOT-143
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data