Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037210-2SC5191-T1B-
Frequency: 8.5 GHz
Polarity: NPN
Number of Elements: 1
Power Dissipation: 200 mW
Number of Pins: 3
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Collector Base Voltage (VCBO): 9 V
Collector Emitter Voltage (VCEO): 6 V
Emitter Base Voltage (VEBO): 2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037210-2SC5191-T1B-A |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC5191-T1B-A |