California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC5186 2SC5186

Description
Manufacturer: CEL Win Source Part Number: 4891-2SC5186 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 11GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.3dB to 2dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SuperMiniMold (19) Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3V Typical Gain (hFE) (Min): 70 @ 20mA, 2V Maximum Power Dissipation: 90mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 4891-2SC5186 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 11GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.3dB to 2dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SuperMiniMold (19) Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3V Typical Gain (hFE) (Min): 70 @ 20mA, 2V Maximum Power Dissipation: 90mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC5186 - 4891-2SC5186 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5186
4891-2SC5186
TRANSISTORS - RF Transistors (BJT) - 2SC5186 4891-2SC5186
Manufacturer: CEL Win Source Part Number: 4891-2SC5186 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 11GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.3dB to 2dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 3-SuperMiniMold (19) Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3V Typical Gain (hFE) (Min): 70 @ 20mA, 2V Maximum Power Dissipation: 90mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 4891-2SC5186
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 11GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-SuperMiniMold (19)
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3V
Typical Gain (hFE) (Min): 70 @ 20mA, 2V
Maximum Power Dissipation: 90mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 2GHZ Bipolar Transistor
283-2SC5186
SMD 2GHZ Bipolar Transistor 283-2SC5186
TRANS NPN 2GHZ SMD Product overview: 2SC5186 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5186 can be used for catalog matching and distributor lookup.

TRANS NPN 2GHZ SMD Product overview: 2SC5186 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5186 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 4891-2SC5186 283-2SC5186
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC5186 SMD 2GHZ Bipolar Transistor
Polarity NPN; NPN NPN
Package Type SOT3; 3-SuperMiniMold (19) Reel - TR
Packing Method Reel - TR
Unlock Full Specs
to access all available technical data