California Eastern Laboratories - CEL Bipolar RF Transistors 2SC5013-T1-A

Description
RF Transistor NPN 10V 35mA 10GHz 150mW Surface Mount SOT-343
Request a Quote Datasheet
Description
RF Transistor NPN 10V 35mA 10GHz 150mW Surface Mount SOT-343
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC5013-T1-A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5013-T1-A-ND
Bipolar RF Transistors 2SC5013-T1-A-ND
RF Transistor NPN 10V 35mA 10GHz 150mW Surface Mount SOT-343

RF Transistor NPN 10V 35mA 10GHz 150mW Surface Mount SOT-343

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC5013-T1-A - 075509-2SC5013-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5013-T1-A
075509-2SC5013-T1-A
TRANSISTORS - RF Transistors (BJT) - 2SC5013-T1-A 075509-2SC5013-T1-A
Manufacturer: CEL Win Source Part Number: 075509-2SC5013-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 9.5dB Frequency - Transition: 10GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-343 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 10mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 075509-2SC5013-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 9.5dB
Frequency - Transition: 10GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 10mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Bipolar Transistors NPN High Frequency - 130-2SC5013-T1-A - Utmel Electronic Limited
Hong Kong, China
RF Bipolar Transistors NPN High Frequency
130-2SC5013-T1-A
RF Bipolar Transistors NPN High Frequency 130-2SC5013-T1-A
RF Bipolar Transistors NPN High Frequency

RF Bipolar Transistors NPN High Frequency

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 2SC5013-T1-A-ND 075509-2SC5013-T1-A 130-2SC5013-T1-A
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - 2SC5013-T1-A RF Bipolar Transistors NPN High Frequency
Polarity NPN NPN; NPN NPN
Package Type SC-82A, SOT-343 SOT3; SOT-343
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F)
Power Gain 50 dB 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25QBH-QZ - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT8015
View Details
4 suppliers
Bipolar Transistor Arrays - BC817UPNB6327XTTR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
2 suppliers
Bipolar Transistors - 1220638 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details