RF Transistor NPN 10V 65mA 9GHz 150mW Surface Mount SOT-343
RF TRANS NPN 10V 9GHZ SOT343 Product overview: 2SC5012-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 9GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 9GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5012-T1-A can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 1004439-2SC5012-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15dB
Frequency - Transition: 9GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 20mA, 8V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 2SC5012-T1-A-ND | 283-2SC5012-T1-A | 1004439-2SC5012-T1-A |
| Product Name | Bipolar RF Transistors | 10V 9GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC5012-T1-A |
| Polarity | NPN | NPN; NPN | |
| Package Type | SC-82A, SOT-343 | Tape & Reel (TR) | SOT3; SOT-343 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | |
| VCEO | 10 volts |