RF TRANS NPN 12V 6.5GHZ SOT343 Product overview: 2SC5011-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 6.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5011-T1-A can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 005892-2SC5011-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13dB
Frequency - Transition: 6.5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-343
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 20mA, 10V
Maximum Power Dissipation: 150mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
RF Transistor NPN 12V 100mA 6.5GHz 150mW Surface Mount SOT-343
RF TRANS NPN 12V 6.5GHZ SOT343
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 283-2SC5011-T1-A | 005892-2SC5011-T1-A | 2SC5011-T1-A-ND | 2SC5011-T1-A |
| Product Name | 12V 6.5GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - 2SC5011-T1-A | Bipolar RF Transistors | Bipolar RF Transistors |
| Package Type | Tape & Reel (TR) | SOT3; SOT-343 | SC-82A, SOT-343 | SC-82A, SOT-343 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | ||
| VCEO | 12 volts | 12 volts | ||
| Noise Figure | 1.1 dB | 1.1 dB | 1.1 dB | |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |