California Eastern Laboratories - CEL 6V 12GHZ Bipolar Transistor 2SC5010-T1-A

Description
RF TRANS NPN 6V 12GHZ SOT523 Product overview: 2SC5010-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 12GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5010-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 6V 12GHZ SOT523 Product overview: 2SC5010-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 12GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5010-T1-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 12GHZ Bipolar Transistor
283-2SC5010-T1-A
6V 12GHZ Bipolar Transistor 283-2SC5010-T1-A
RF TRANS NPN 6V 12GHZ SOT523 Product overview: 2SC5010-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 12GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5010-T1-A can be used for catalog matching and distributor lookup.

RF TRANS NPN 6V 12GHZ SOT523 Product overview: 2SC5010-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 12GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5010-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SC5010-T1-A - 005891-2SC5010-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5010-T1-A
005891-2SC5010-T1-A
TRANSISTORS - RF Transistors (BJT) - 2SC5010-T1-A 005891-2SC5010-T1-A
Manufacturer: CEL Win Source Part Number: 005891-2SC5010-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 8.5dB Frequency - Transition: 12GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-523 Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 6V Typical Gain (hFE) (Min): 75 @ 10mA, 3V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 005891-2SC5010-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 8.5dB
Frequency - Transition: 12GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 6V
Typical Gain (hFE) (Min): 75 @ 10mA, 3V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - 2SC5010-T1-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
2SC5010-T1-A
Bipolar RF Transistors 2SC5010-T1-A
RF TRANS NPN 6V 12GHZ SOT523

RF TRANS NPN 6V 12GHZ SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 283-2SC5010-T1-A 005891-2SC5010-T1-A 2SC5010-T1-A
Product Name 6V 12GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SC5010-T1-A Bipolar RF Transistors
Package Type Tape & Reel (TR) SOT3; SOT-523 SOT-523
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
VCEO 6 volts 6 volts
Noise Figure 1.5 dB 1.5 dB 1.5 dB
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data