California Eastern Laboratories - CEL Bipolar RF Transistors 2SC5007-T1-A

Description
RF Transistor NPN 10V 65mA 7GHz 125mW Surface Mount SOT-523
Request a Quote Datasheet
Description
RF Transistor NPN 10V 65mA 7GHz 125mW Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 2SC5007-T1-ATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
2SC5007-T1-ATR-ND
Bipolar RF Transistors 2SC5007-T1-ATR-ND
RF Transistor NPN 10V 65mA 7GHz 125mW Surface Mount SOT-523

RF Transistor NPN 10V 65mA 7GHz 125mW Surface Mount SOT-523

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SC5007-T1-A - 100988-2SC5007-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC5007-T1-A
100988-2SC5007-T1-A
TRANSISTORS - RF Transistors (BJT) - 2SC5007-T1-A 100988-2SC5007-T1-A
Manufacturer: CEL Win Source Part Number: 100988-2SC5007-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12dB Frequency - Transition: 7GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.4dB @ 1GHz Family Name: 2SC5007 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-523 Maximum Current Collector: 65mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 80 @ 7mA, 3V Maximum Power Dissipation: 125mW Alternative Parts (Cross-Reference): NESG250134FB; NESG250134-T1; NESG250134FB-A; ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 100988-2SC5007-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB @ 1GHz
Family Name: 2SC5007
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 80 @ 7mA, 3V
Maximum Power Dissipation: 125mW
Alternative Parts (Cross-Reference): NESG250134FB; NESG250134-T1; NESG250134FB-A;
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V 7GHZ Bipolar Transistor
283-2SC5007-T1-A
10V 7GHZ Bipolar Transistor 283-2SC5007-T1-A
RF TRANS NPN 10V 7GHZ SOT523 Product overview: 2SC5007-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5007-T1-A can be used for catalog matching and distributor lookup.

RF TRANS NPN 10V 7GHZ SOT523 Product overview: 2SC5007-T1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 7GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 7GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5007-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 2SC5007-T1-ATR-ND 100988-2SC5007-T1-A 283-2SC5007-T1-A
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - 2SC5007-T1-A 10V 7GHZ Bipolar Transistor
Polarity NPN NPN; NPN
Package Type SOT-523 SOT3; SOT-523 Tape & Reel (TR)
Packing Method Tape Reel; Reel - TR Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data